TE Connectivity Heat Shrink Boots 016984-000

Description
Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 34 MM , 30 MM , 40 MM , 32 MM , 36 MM , 38 MM , 28 MM , 43 MM  [1.57 INCH , 1.18 INCH , 1.33 INCH , 1.41 INCH , 1.49 INCH , 1.69 INCH , 1.25 INCH , 1.1 INCH ] Compatible Cable Diameter Range : 24.1 - 72.4 MM  [.95 - 2.85 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : BR1326 listed Class G, DEF Std 59-97 Issue 3 Type DF, IEC 62329-3-101, BS-G-198-5-DF Other Molded Part Shape Code : 207 Usage Conditions Flammability Requirement : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote
Description
Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 34 MM , 30 MM , 40 MM , 32 MM , 36 MM , 38 MM , 28 MM , 43 MM  [1.57 INCH , 1.18 INCH , 1.33 INCH , 1.41 INCH , 1.49 INCH , 1.69 INCH , 1.25 INCH , 1.1 INCH ] Compatible Cable Diameter Range : 24.1 - 72.4 MM  [.95 - 2.85 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : BR1326 listed Class G, DEF Std 59-97 Issue 3 Type DF, IEC 62329-3-101, BS-G-198-5-DF Other Molded Part Shape Code : 207 Usage Conditions Flammability Requirement : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 016984-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
016984-000
Heat Shrink Boots 016984-000
Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 34 MM , 30 MM , 40 MM , 32 MM , 36 MM , 38 MM , 28 MM , 43 MM  [1.57 INCH , 1.18 INCH , 1.33 INCH , 1.41 INCH , 1.49 INCH , 1.69 INCH , 1.25 INCH , 1.1 INCH ] Compatible Cable Diameter Range : 24.1 - 72.4 MM  [.95 - 2.85 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : BR1326 listed Class G, DEF Std 59-97 Issue 3 Type DF, IEC 62329-3-101, BS-G-198-5-DF Other Molded Part Shape Code : 207 Usage Conditions Flammability Requirement : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 100
  • Material Systems Code : 100
  • Primary Product Material : Low Fire Hazard Material

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 34 MM , 30 MM , 40 MM , 32 MM , 36 MM , 38 MM , 28 MM , 43 MM  [1.57 INCH , 1.18 INCH , 1.33 INCH , 1.41 INCH , 1.49 INCH , 1.69 INCH , 1.25 INCH , 1.1 INCH ]
  • Compatible Cable Diameter Range : 24.1 - 72.4 MM  [.95 - 2.85 INCH ]

Housing Features


  • Body Orientation : Straight

Industry Standards


  • Compatible With Approved Standards Products : BR1326 listed Class G, DEF Std 59-97 Issue 3 Type DF, IEC 62329-3-101, BS-G-198-5-DF

Other


  • Molded Part Shape Code : 207

Usage Conditions


  • Flammability Requirement : Low Fire Hazard
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now
shrink tube - 016984-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
016984-000
shrink tube 016984-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 016984-000 016984-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Caps - 0081930007 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
Features Flame Retardant
View Details
Heat Shrink Tubing - 0021036029 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Tubing - 068792-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
2 suppliers
shrink tube - 084483-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details