TE Connectivity Power Cable Terminations 1-2819073-3

Description
Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (AWGKC) : 2/0 - 500 Length (Installed) : 482.6 MM  [19 INCH ] Power Cable Termination Conductor Diameter : 10.61 - 20.65 MM  [.418 - .813 INCH ] Power Cable Termination Insulation Diameter : 27.94 - 44.45 MM  [1.1 - 1.75 INCH ] Sheath Outside Diameter : 53.34 MM  [2.1 INCH ] Shed Inside Diameter : 115.06 MM  [4.53 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 35 Industry Standards Design Specification : IEEE 48 Operation/Applicatio n Application Type : Indoor/Outdoor Packaging Features Minimum Packaging Unit : 1 Product Availability Minimum Order Quantity : 1 Power Cable Termination Product Availability : AMERICAS Product Type Features Cable Shield Style : Tape Insulation : Plastic Mechanical Connectors Included : No Power Cable Termination Technology : Heat Shrink Product Family : Raychem Sheds per Phase : 4 Shelf Life : No
Request a Quote Datasheet
Description
Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (AWGKC) : 2/0 - 500 Length (Installed) : 482.6 MM  [19 INCH ] Power Cable Termination Conductor Diameter : 10.61 - 20.65 MM  [.418 - .813 INCH ] Power Cable Termination Insulation Diameter : 27.94 - 44.45 MM  [1.1 - 1.75 INCH ] Sheath Outside Diameter : 53.34 MM  [2.1 INCH ] Shed Inside Diameter : 115.06 MM  [4.53 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 35 Industry Standards Design Specification : IEEE 48 Operation/Applicatio n Application Type : Indoor/Outdoor Packaging Features Minimum Packaging Unit : 1 Product Availability Minimum Order Quantity : 1 Power Cable Termination Product Availability : AMERICAS Product Type Features Cable Shield Style : Tape Insulation : Plastic Mechanical Connectors Included : No Power Cable Termination Technology : Heat Shrink Product Family : Raychem Sheds per Phase : 4 Shelf Life : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - 1-2819073-3 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
1-2819073-3
Power Cable Terminations 1-2819073-3
Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (AWGKC) : 2/0 - 500 Length (Installed) : 482.6 MM  [19 INCH ] Power Cable Termination Conductor Diameter : 10.61 - 20.65 MM  [.418 - .813 INCH ] Power Cable Termination Insulation Diameter : 27.94 - 44.45 MM  [1.1 - 1.75 INCH ] Sheath Outside Diameter : 53.34 MM  [2.1 INCH ] Shed Inside Diameter : 115.06 MM  [4.53 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 35 Industry Standards Design Specification : IEEE 48 Operation/Applicatio n Application Type : Indoor/Outdoor Packaging Features Minimum Packaging Unit : 1 Product Availability Minimum Order Quantity : 1 Power Cable Termination Product Availability : AMERICAS Product Type Features Cable Shield Style : Tape Insulation : Plastic Mechanical Connectors Included : No Power Cable Termination Technology : Heat Shrink Product Family : Raychem Sheds per Phase : 4 Shelf Life : No

Configuration Features


  • Number of Cores : 1

Dimensions


  • Cross-Section Range (AWGKC) : 2/0 - 500
  • Length (Installed) : 482.6 MM  [19 INCH ]
  • Power Cable Termination Conductor Diameter : 10.61 - 20.65 MM  [.418 - .813 INCH ]
  • Power Cable Termination Insulation Diameter : 27.94 - 44.45 MM  [1.1 - 1.75 INCH ]
  • Sheath Outside Diameter : 53.34 MM  [2.1 INCH ]
  • Shed Inside Diameter : 115.06 MM  [4.53 INCH ]

Electrical Characteristics


  • Power Cable Termination Voltage Class (KV) : ≤ 35

Industry Standards


  • Design Specification : IEEE 48

Operation/Application


  • Application Type : Indoor/Outdoor

Packaging Features


  • Minimum Packaging Unit : 1

Product Availability


  • Minimum Order Quantity : 1
  • Power Cable Termination Product Availability : AMERICAS

Product Type Features


  • Cable Shield Style : Tape
  • Insulation : Plastic
  • Mechanical Connectors Included : No
  • Power Cable Termination Technology : Heat Shrink
  • Product Family : Raychem
  • Sheds per Phase : 4
  • Shelf Life : No
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 1-2819073-3
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 111137-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 062981-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Power Cable Terminations - 276741-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Power Cable Terminations - 066638-011 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details