TE Connectivity 1-1337463-0

Description
TE Connectivity 1-1337463-0
Request a Quote
Description
TE Connectivity 1-1337463-0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1616049 - RS Components, Ltd.
Corby, Northants, United Kingdom
TE Connectivity 1-1337463-0

TE Connectivity 1-1337463-0

Supplier's Site
 - 3941077 - RS Components, Ltd.
Corby, Northants, United Kingdom
TE Connectivity 1-1337463-0

TE Connectivity 1-1337463-0

Supplier's Site
 - 1680632 - RS Components, Ltd.
Corby, Northants, United Kingdom
TE Connectivity 1-1337463-0

TE Connectivity 1-1337463-0

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Terminations
Product Number 1616049
Connector Type Bnc
Unlock Full Specs
to access all available technical data

Similar Products

TM50-110M, GaAs MMIC DC to 110GHz 50? Termination - TM50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details
KAT5007A-4×5 - KAT5007A-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 50000 MHz
VSWR 1.50 to ? :1
View Details
Coaxial Termination - 5o213000124N - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type Type N; 7-16; N, 7/16
Frequency Range 0.0 to 12400 MHz
View Details
30W 6GHz SMA Coaxial Termination - UIYCT30AS6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 6000 MHz
View Details