TE Connectivity Current Transformer 5SFT-151

Description
CURRENT TRANSFORMER, CT CONSTRUCTION:NON-ANS I RATED WINDOW TYPE, CURRENT RATIO:150:5, ACCURACY CLASS:CLASS 1, POWER RATING:5VA, WINDOW DIAMETER:40MM, FREQUENCY RANGE:50HZ TO 400HZ, TRANSFORMER MOUNTING:FEET MOUNT, FEATURES:1.56 ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY
Description
CURRENT TRANSFORMER, CT CONSTRUCTION:NON-ANS I RATED WINDOW TYPE, CURRENT RATIO:150:5, ACCURACY CLASS:CLASS 1, POWER RATING:5VA, WINDOW DIAMETER:40MM, FREQUENCY RANGE:50HZ TO 400HZ, TRANSFORMER MOUNTING:FEET MOUNT, FEATURES:1.56 ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 20790410 - Radwell International
Willingboro, NJ, United States
Current Transformer
20790410
Current Transformer 20790410
CURRENT TRANSFORMER, CT CONSTRUCTION:NON-ANS I RATED WINDOW TYPE, CURRENT RATIO:150:5, ACCURACY CLASS:CLASS 1, POWER RATING:5VA, WINDOW DIAMETER:40MM, FREQUENCY RANGE:50HZ TO 400HZ, TRANSFORMER MOUNTING:FEET MOUNT, FEATURES:1.56 ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

CURRENT TRANSFORMER, CT CONSTRUCTION:NON-ANSI RATED WINDOW TYPE, CURRENT RATIO:150:5, ACCURACY CLASS:CLASS 1, POWER RATING:5VA, WINDOW DIAMETER:40MM, FREQUENCY RANGE:50HZ TO 400HZ, TRANSFORMER MOUNTING:FEET MOUNT, FEATURES:1.56 ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 20790410
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Split-core current transformer - 855-5001/750-000 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 0.5000 % F.S.
View Details
Current Transformers & Shunts - CR2211-000 - TE Connectivity
Specs
Burden 20 VA
Secondary Current 5 amps
View Details
Current Transformers - 1718839 - RS Components, Ltd.
Specs
Type / Applications Base mounted
Operating Temperature -5 C (23 F)
View Details