TE Connectivity Current Transformers & Shunts EA3330-000

Description
Dimensions Aperture Diameter : 42 MM  [1.653 INCH ] Aperture Height : 30 MM , 10 MM  [1.181 INCH , .394 INCH ] Aperture Width : 40 MM , 50 MM  [1.575 INCH , 1.969 INCH ] Case Depth : 30 MM  [1.181 INCH ] Case Height : 131 MM  [5.157 INCH ] Case Width : 90 MM  [3.543 INCH ] Product Weight (KG) : .45 Ratio : 1500/5 Electrical Characteristics Class .5 Burden Rating (VAMP) : 20 Class 1 Burden Rating (VAMP) : 30 Class 3 Burden Rating (VAMP) : 30 Output Current (AMP) : 5 Industry Standards Agency/Standard : UL Product Type Features Current Transformer Type : Molded Case System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)
Request a Quote
Description
Dimensions Aperture Diameter : 42 MM  [1.653 INCH ] Aperture Height : 30 MM , 10 MM  [1.181 INCH , .394 INCH ] Aperture Width : 40 MM , 50 MM  [1.575 INCH , 1.969 INCH ] Case Depth : 30 MM  [1.181 INCH ] Case Height : 131 MM  [5.157 INCH ] Case Width : 90 MM  [3.543 INCH ] Product Weight (KG) : .45 Ratio : 1500/5 Electrical Characteristics Class .5 Burden Rating (VAMP) : 20 Class 1 Burden Rating (VAMP) : 30 Class 3 Burden Rating (VAMP) : 30 Output Current (AMP) : 5 Industry Standards Agency/Standard : UL Product Type Features Current Transformer Type : Molded Case System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - EA3330-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
EA3330-000
Current Transformers & Shunts EA3330-000
Dimensions Aperture Diameter : 42 MM  [1.653 INCH ] Aperture Height : 30 MM , 10 MM  [1.181 INCH , .394 INCH ] Aperture Width : 40 MM , 50 MM  [1.575 INCH , 1.969 INCH ] Case Depth : 30 MM  [1.181 INCH ] Case Height : 131 MM  [5.157 INCH ] Case Width : 90 MM  [3.543 INCH ] Product Weight (KG) : .45 Ratio : 1500/5 Electrical Characteristics Class .5 Burden Rating (VAMP) : 20 Class 1 Burden Rating (VAMP) : 30 Class 3 Burden Rating (VAMP) : 30 Output Current (AMP) : 5 Industry Standards Agency/Standard : UL Product Type Features Current Transformer Type : Molded Case System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)

Dimensions


  • Aperture Diameter : 42 MM  [1.653 INCH ]
  • Aperture Height : 30 MM , 10 MM  [1.181 INCH , .394 INCH ]
  • Aperture Width : 40 MM , 50 MM  [1.575 INCH , 1.969 INCH ]
  • Case Depth : 30 MM  [1.181 INCH ]
  • Case Height : 131 MM  [5.157 INCH ]
  • Case Width : 90 MM  [3.543 INCH ]
  • Product Weight (KG) : .45
  • Ratio : 1500/5

Electrical Characteristics


  • Class .5 Burden Rating (VAMP) : 20
  • Class 1 Burden Rating (VAMP) : 30
  • Class 3 Burden Rating (VAMP) : 30
  • Output Current (AMP) : 5

Industry Standards


  • Agency/Standard : UL

Product Type Features


  • Current Transformer Type : Molded Case
  • System Phase Type : Single Phase
  • Voltage Application Type : AC (Current Transformers)
Buy Now

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number EA3330-000
Product Name Current Transformers & Shunts
Burden 30 VA
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - D69170-000 - TE Connectivity
Specs
Burden 10 VA
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CR6242-000 - TE Connectivity
Specs
Secondary Current 60 amps
View Details
Current Transformers & Shunts - CJ3452-000 - TE Connectivity
Specs
Secondary Current 60 amps
View Details
Current Transformers & Shunts - BM7636-000 - TE Connectivity
Specs
Burden 0.2500 VA
Secondary Current 100 amps
View Details