Body Features Product Weight : 4 KG [8.818 LB ]
Dimensions Creepage Distance (MM) : 900 Shed Inside Diameter : 107.5 MM [4.232 INCH ] Shed Outside Diameter : 137.5 MM [5.413 INCH ]
Electrical Characteristics BIL Rating (KV) : 231 Voltage Class (KV) : ≤ 25
Housing Features Housing Material : EVA
Mechanical Attachment Cantilever Strength (KN) : 5 Cantilever Strength (LB) : 1124 Thread Size : M16
Operation/Applicatio
n Power Component Application Type : Railway
Product Availability Product Availability : China, Americas, Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa
Product Type Features Insulator Product Type : Railway Insulator
Usage Conditions Power Frequency Withstand (Wet) (KV) : 108
Body Features
- Product Weight : 4 KG [8.818 LB ]
Dimensions
- Creepage Distance (MM) : 900
- Shed Inside Diameter : 107.5 MM [4.232 INCH ]
- Shed Outside Diameter : 137.5 MM [5.413 INCH ]
Electrical Characteristics
- BIL Rating (KV) : 231
- Voltage Class (KV) : ≤ 25
Housing Features
Mechanical Attachment
- Cantilever Strength (KN) : 5
- Cantilever Strength (LB) : 1124
- Thread Size : M16
Operation/Application
- Power Component Application Type : Railway
Product Availability
- Product Availability : China, Americas, Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa
Product Type Features
- Insulator Product Type : Railway Insulator
Usage Conditions
- Power Frequency Withstand (Wet) (KV) : 108