TE Connectivity Automotive Connector Caps & Covers 1-1393448-2

Description
Body Features Cable Exit Angle : 90° Primary Product Color : Green Primary Product Material : PBT GF20 Configuration Features Number of Positions : 50 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Request a Quote Datasheet
Description
Body Features Cable Exit Angle : 90° Primary Product Color : Green Primary Product Material : PBT GF20 Configuration Features Number of Positions : 50 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1-1393448-2 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1-1393448-2
Automotive Connector Caps & Covers 1-1393448-2
Body Features Cable Exit Angle : 90° Primary Product Color : Green Primary Product Material : PBT GF20 Configuration Features Number of Positions : 50 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly

Body Features


  • Cable Exit Angle : 90°
  • Primary Product Color : Green
  • Primary Product Material : PBT GF20

Configuration Features


  • Number of Positions : 50

Mechanical Attachment


  • Strain Relief : Without

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover Assembly
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1-1393448-2
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 1390759 - RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Side Entry
Material Zinc
View Details