TE Connectivity PCB Mounting Enclosures EEC-325X4B

Description
EEC Enclosure - Black
Request a Quote Datasheet
Description
EEC Enclosure - Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Mounting Enclosures - 7242557 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Mounting Enclosures
7242557
PCB Mounting Enclosures 7242557
EEC Enclosure - Black

EEC Enclosure - Black

Supplier's Site
Pcb Enclosure, Dtm; Enclosure Type Deutsch Te Connectivity - 27W0091 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Enclosure, Dtm; Enclosure Type Deutsch Te Connectivity
27W0091
Pcb Enclosure, Dtm; Enclosure Type Deutsch Te Connectivity 27W0091
PCB ENCLOSURE, DTM; Enclosure Type:PCB Box; Enclosure Material:Nylon; External Height - Metric:35.56mm; External Width - Metric:118.8mm; External Depth - Metric:133.1mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

PCB ENCLOSURE, DTM; Enclosure Type:PCB Box; Enclosure Material:Nylon; External Height - Metric:35.56mm; External Width - Metric:118.8mm; External Depth - Metric:133.1mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 7242557 27W0091
Product Name PCB Mounting Enclosures Pcb Enclosure, Dtm; Enclosure Type Deutsch Te Connectivity
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0140 - Newark, An Avnet Company
Specs
Length 2.38 inch (60.5 mm)
Width 3.37 inch (85.5 mm)
Depth 6.69 inch (170 mm)
View Details
TK Series Enclosures - 106-006 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers