Body Features Color : Black, Outer Layer with Thermo-Indicative Paint Flexibility : Semi-Rigid
Dimensions Application Diameter (Max) : 55 MM [2.165 INCH ] Application Diameter (Min) : 12 MM [.472 INCH ] Cut Length (MM) : 1000 Power Cable Wrap Expanded Inside Diameter (Min) : 66 MM [2.598 INCH ] Power Cable Wrap Recovered Inside Diameter (Max) (MM) : 12 Recovered Wall Thickness (Max) (MM) : 3 Sleeve Length : 1000 MM [39.37 INCH ] Wall Thickness : Medium
Electrical Characteristics Power Cable Wrap Voltage Rating (KV) : ≤ 1
Industry Standards Standards : IEC 60684-3-214, IEC 60684-3-246 IEC 60684-3-247, HD631.2
Mechanical Attachment Mechanical Reinforcement : Fiber-Reinforced
Operation/Applicatio
n Application : Cable Jacketing, Cable Repair, Rejacketing/Outer Protection on Joints/Splices, Insulation & Protection, Rail Application, Marine Application, Industrial Application, Underground Application, Multi-Purpose Application Free of Lead, Cadmium, Heavy Metals : Yes Low Smoke Emission : Yes Marine-Offshore-Ship
building Certified : No Mechanical Resistance : Against Mechanical Impact or Damage Non-Toxic & Non-Corrosive Emission : Yes Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes
Other Other Colors Available : No Product Use : Wrap-Around, Sealed Cable Tap Splice
Packaging Features Packaging Method : Pieces, Wrap-Around with Channels & Clips in Polybag
Product Availability Power Cable Wrap Product Availability : Worldwide
Product Type Features Adhesive Coating : Yes Coating Style : Inline Component Design : Heat Shrink Material System : Crosslinked Polyolefin Power Cable Wrap Product Type : Heat Shrink Reinforced Wraparound Power Cable Wrap Shrink Ratio : >3:1 Power Cable Wrap Size Code : CNSM-100/25 Power Cable Wrap Technology : Heat Shrink Product Family : CNSM Wall Style (Excluding Adhesive) : Single
Usage Conditions Chemical Resistance : Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time) Environmental Resistance : Moisture, Weathering, Rain, Salt Water, Contaminated Water … Power Cable Wrap Flammability : Non-Flame-Retardant
Body Features
- Color : Black, Outer Layer with Thermo-Indicative Paint
- Flexibility : Semi-Rigid
Dimensions
- Application Diameter (Max) : 55 MM [2.165 INCH ]
- Application Diameter (Min) : 12 MM [.472 INCH ]
- Cut Length (MM) : 1000
- Power Cable Wrap Expanded Inside Diameter (Min) : 66 MM [2.598 INCH ]
- Power Cable Wrap Recovered Inside Diameter (Max) (MM) : 12
- Recovered Wall Thickness (Max) (MM) : 3
- Sleeve Length : 1000 MM [39.37 INCH ]
- Wall Thickness : Medium
Electrical Characteristics
- Power Cable Wrap Voltage Rating (KV) : ≤ 1
Industry Standards
- Standards : IEC 60684-3-214, IEC 60684-3-246 IEC 60684-3-247, HD631.2
Mechanical Attachment
- Mechanical Reinforcement : Fiber-Reinforced
Operation/Application
- Application : Cable Jacketing, Cable Repair, Rejacketing/Outer Protection on Joints/Splices, Insulation & Protection, Rail Application, Marine Application, Industrial Application, Underground Application, Multi-Purpose Application
- Free of Lead, Cadmium, Heavy Metals : Yes
- Low Smoke Emission : Yes
- Marine-Offshore-Shipbuilding Certified : No
- Mechanical Resistance : Against Mechanical Impact or Damage
- Non-Toxic & Non-Corrosive Emission : Yes
- Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant
- UV-Stabilized : Yes
Other
- Other Colors Available : No
- Product Use : Wrap-Around, Sealed Cable Tap Splice
Packaging Features
- Packaging Method : Pieces, Wrap-Around with Channels & Clips in Polybag
Product Availability
- Power Cable Wrap Product Availability : Worldwide
Product Type Features
- Adhesive Coating : Yes
- Coating Style : Inline
- Component Design : Heat Shrink
- Material System : Crosslinked Polyolefin
- Power Cable Wrap Product Type : Heat Shrink Reinforced Wraparound
- Power Cable Wrap Shrink Ratio : >3:1
- Power Cable Wrap Size Code : CNSM-100/25
- Power Cable Wrap Technology : Heat Shrink
- Product Family : CNSM
- Wall Style (Excluding Adhesive) : Single
Usage Conditions
- Chemical Resistance : Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time)
- Environmental Resistance : Moisture, Weathering, Rain, Salt Water, Contaminated Water …
- Power Cable Wrap Flammability : Non-Flame-Retardant