TE Connectivity Power Cable Heat Shrink Tubing 069560-000

Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 104 MM  [4.094 INCH ] Compatible Cable Diameter (Min) : 37 MM  [1.456 INCH ] Expanded Inside Diameter (Min) : 115 MM  [4.528 INCH ] Product Length : 300 MM  [11.811 INCH ] Recovered Inside Diameter (Max) : 34 MM  [1.339 INCH ] Recovered Wall Thickness (Max) : 3.1 MM  [.122 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : IEC 60684-3-247, IEC 60684-3-246, IEC 60684-3-214, HD631.2 Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : High Temperature Resistant, UV Resistant, Damage Resistance, Liquid & Oil Resistance, Mechanical Impact Resistance, Flame-Retardant Resistance, Low Temperature Resistant
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 104 MM  [4.094 INCH ] Compatible Cable Diameter (Min) : 37 MM  [1.456 INCH ] Expanded Inside Diameter (Min) : 115 MM  [4.528 INCH ] Product Length : 300 MM  [11.811 INCH ] Recovered Inside Diameter (Max) : 34 MM  [1.339 INCH ] Recovered Wall Thickness (Max) : 3.1 MM  [.122 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : IEC 60684-3-247, IEC 60684-3-246, IEC 60684-3-214, HD631.2 Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : High Temperature Resistant, UV Resistant, Damage Resistance, Liquid & Oil Resistance, Mechanical Impact Resistance, Flame-Retardant Resistance, Low Temperature Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Heat Shrink Tubing - 069560-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Heat Shrink Tubing
069560-000
Power Cable Heat Shrink Tubing 069560-000
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 104 MM  [4.094 INCH ] Compatible Cable Diameter (Min) : 37 MM  [1.456 INCH ] Expanded Inside Diameter (Min) : 115 MM  [4.528 INCH ] Product Length : 300 MM  [11.811 INCH ] Recovered Inside Diameter (Max) : 34 MM  [1.339 INCH ] Recovered Wall Thickness (Max) : 3.1 MM  [.122 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : IEC 60684-3-247, IEC 60684-3-246, IEC 60684-3-214, HD631.2 Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : High Temperature Resistant, UV Resistant, Damage Resistance, Liquid & Oil Resistance, Mechanical Impact Resistance, Flame-Retardant Resistance, Low Temperature Resistant

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : > 3:1

Dimensions


  • Compatible Cable Diameter (Max) : 104 MM  [4.094 INCH ]
  • Compatible Cable Diameter (Min) : 37 MM  [1.456 INCH ]
  • Expanded Inside Diameter (Min) : 115 MM  [4.528 INCH ]
  • Product Length : 300 MM  [11.811 INCH ]
  • Recovered Inside Diameter (Max) : 34 MM  [1.339 INCH ]
  • Recovered Wall Thickness (Max) : 3.1 MM  [.122 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Approved Standards Products : IEC 60684-3-247, IEC 60684-3-246, IEC 60684-3-214, HD631.2

Product Availability


  • Product Availability : Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas

Product Type Features


  • Adhesive Coating : With
  • Wall Type : Single Wall

Usage Conditions


  • Flammability Performance : Non-Flame-Retardant
  • Resistance Properties : High Temperature Resistant, UV Resistant, Damage Resistance, Liquid & Oil Resistance, Mechanical Impact Resistance, Flame-Retardant Resistance, Low Temperature Resistant
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 069560-000
Product Name Power Cable Heat Shrink Tubing
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Heat Shrink Tubing - 063124-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Power Cable Wraps - 059945-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Tubing - 0662694002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Medical Grade Crosslinked Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
Power Cable Heat Shrink Tubing - 027316-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details