TE Connectivity Heat Shrink Tubing 048951L002

Description
Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Brake Fluid, Lubricating Oil, Water Primary Product Color : White Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 1220 MM  [48.031 INCH ] Expanded Inside Diameter (Min) : 9.5 MM  [.375 INCH ] Heat Shrink Tubing Size Range : 3.1 - 9.5 MM  [.12 - .375 INCH ] Recovered Inside Diameter (Max) : 3.1 MM  [.12 INCH ] Recovered Wall Thickness (Nominal) : 1.65 MM  [.065 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Product Family : DWP-125 Wall Type : Dual Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Mechanical Damage Operating Temperature Range (DEGC) : -40 - 110 Recovery Temperature (DEGC) : 125 Shrink Temperature (Min) (DEGC) : 80
Request a Quote
Description
Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Brake Fluid, Lubricating Oil, Water Primary Product Color : White Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 1220 MM  [48.031 INCH ] Expanded Inside Diameter (Min) : 9.5 MM  [.375 INCH ] Heat Shrink Tubing Size Range : 3.1 - 9.5 MM  [.12 - .375 INCH ] Recovered Inside Diameter (Max) : 3.1 MM  [.12 INCH ] Recovered Wall Thickness (Nominal) : 1.65 MM  [.065 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Product Family : DWP-125 Wall Type : Dual Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Mechanical Damage Operating Temperature Range (DEGC) : -40 - 110 Recovery Temperature (DEGC) : 125 Shrink Temperature (Min) (DEGC) : 80
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 048951L002 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
048951L002
Heat Shrink Tubing 048951L002
Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Brake Fluid, Lubricating Oil, Water Primary Product Color : White Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 1220 MM  [48.031 INCH ] Expanded Inside Diameter (Min) : 9.5 MM  [.375 INCH ] Heat Shrink Tubing Size Range : 3.1 - 9.5 MM  [.12 - .375 INCH ] Recovered Inside Diameter (Max) : 3.1 MM  [.12 INCH ] Recovered Wall Thickness (Nominal) : 1.65 MM  [.065 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Product Family : DWP-125 Wall Type : Dual Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Mechanical Damage Operating Temperature Range (DEGC) : -40 - 110 Recovery Temperature (DEGC) : 125 Shrink Temperature (Min) (DEGC) : 80

Body Features


  • Flexibility : Flexible
  • Fluid Type : Hydraulic Fluid, Brake Fluid, Lubricating Oil, Water
  • Primary Product Color : White
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : 3:1

Dimensions


  • Cut Length : 1220 MM  [48.031 INCH ]
  • Expanded Inside Diameter (Min) : 9.5 MM  [.375 INCH ]
  • Heat Shrink Tubing Size Range : 3.1 - 9.5 MM  [.12 - .375 INCH ]
  • Recovered Inside Diameter (Max) : 3.1 MM  [.12 INCH ]
  • Recovered Wall Thickness (Nominal) : 1.65 MM  [.065 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : .6

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : DWP-125
  • Wall Type : Dual

Usage Conditions


  • Fluid Resistance : Splash Protection
  • Heat Shrink Tubing Flammability : Flame-Retardant
  • Heat Shrink Tubing Resistance : Fluids, Mechanical Damage
  • Operating Temperature Range (DEGC) : -40 - 110
  • Recovery Temperature (DEGC) : 125
  • Shrink Temperature (Min) (DEGC) : 80
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 048951L002
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 085193P004 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
Heat Shrink Boots - 022477-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
shrink tube - 022655N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 011829-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details