TE Connectivity Automotive Connector Caps & Covers 1326132-1

Description
Body Features Cable Exit Angle (DEG) : 70 Primary Product Color : Black Primary Product Material : Nylon GF Configuration Features Compatible With Connector Code : C - F Number of Positions : 18 Mechanical Attachment Strain Relief : Without Other Serviceable : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Protection & Strain Relief Accessory Type : Shield Assembly
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 70 Primary Product Color : Black Primary Product Material : Nylon GF Configuration Features Compatible With Connector Code : C - F Number of Positions : 18 Mechanical Attachment Strain Relief : Without Other Serviceable : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Protection & Strain Relief Accessory Type : Shield Assembly
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1326132-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1326132-1
Automotive Connector Caps & Covers 1326132-1
Body Features Cable Exit Angle (DEG) : 70 Primary Product Color : Black Primary Product Material : Nylon GF Configuration Features Compatible With Connector Code : C - F Number of Positions : 18 Mechanical Attachment Strain Relief : Without Other Serviceable : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Protection & Strain Relief Accessory Type : Shield Assembly

Body Features


  • Cable Exit Angle (DEG) : 70
  • Primary Product Color : Black
  • Primary Product Material : Nylon GF

Configuration Features


  • Compatible With Connector Code : C - F
  • Number of Positions : 18

Mechanical Attachment


  • Strain Relief : Without

Other


  • Serviceable : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Protection & Strain Relief Accessory Type : Shield Assembly
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1326132-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 1391538 - RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Side Entry
Material Die cast zinc
View Details