Body Features Color : Gray Weight (LB) : 59.4 Weight (KG) : 27
Dimensions Bolt Size (INCH) : 5 Bolt Size Hole : 11UNC Creepage Distance (MM) : 610 Shed Inside Diameter : 220 MM [8.661 INCH ] Station Post Insulator Height : 381 MM [15 INCH ]
Electrical Characteristics Creepage Distance (INKV) : 24 Impulse Voltage 1.2/50µs (Positive) (KV) : 170 RIV (Max) (1000kV) (MILV) : 100 Station Post Insulator Voltage Class (KV) : 25
Industry Standards BIL Rating (KV) : 150
Mechanical Attachment Cantilever Strength (KN) : 35.6 Cantilever Strength (LB) : 8000
Operation/Applicatio
n Application Type : Substation
Product Availability Station Post Insulator Product Availability : Worldwide
Product Type Features Station Post Insulator Product Type : Station Post Insulator Station Post Insulator Technology : Porcelain
Usage Conditions Power Frequency Withstand (Wet) (KV) : 60
Body Features
- Color : Gray
- Weight (LB) : 59.4
- Weight (KG) : 27
Dimensions
- Bolt Size (INCH) : 5
- Bolt Size Hole : 11UNC
- Creepage Distance (MM) : 610
- Shed Inside Diameter : 220 MM [8.661 INCH ]
- Station Post Insulator Height : 381 MM [15 INCH ]
Electrical Characteristics
- Creepage Distance (INKV) : 24
- Impulse Voltage 1.2/50µs (Positive) (KV) : 170
- RIV (Max) (1000kV) (MILV) : 100
- Station Post Insulator Voltage Class (KV) : 25
Industry Standards
Mechanical Attachment
- Cantilever Strength (KN) : 35.6
- Cantilever Strength (LB) : 8000
Operation/Application
- Application Type : Substation
Product Availability
- Station Post Insulator Product Availability : Worldwide
Product Type Features
- Station Post Insulator Product Type : Station Post Insulator
- Station Post Insulator Technology : Porcelain
Usage Conditions
- Power Frequency Withstand (Wet) (KV) : 60