Body Features Enclosure Type : Hermetically Sealed
Configuration Features Contact Arrangement : 1 Form Z, 1PDT, DMDB
Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin
Dimensions Product Height : 25.7 MM [1.012 INCH ] Product Length : 26 MM [1.023 INCH ] Product Width : 13.3 MM [.524 INCH ]
Electrical Characteristics Coil Resistance (OHM) : 2400 Coil Voltage Rating (VDC) : 74
Operation/Applicatio
n Current Type : DC
Other Height Class (Mechanical) : >22 - ≤27 MM [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >22 - ≤33 MM [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >11 - ≤14 MM [>.433 - ≤.551 INCH ]
Product Type Features Relay & Contactor Type : General Purpose Power Relay
Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC [-94 - 257 DEGF ]
Body Features
- Enclosure Type : Hermetically Sealed
Configuration Features
- Contact Arrangement : 1 Form Z, 1PDT, DMDB
Contact Features
- Contact Material : Silver Cadmium Oxide
- Terminal Plating : Tin
Dimensions
- Product Height : 25.7 MM [1.012 INCH ]
- Product Length : 26 MM [1.023 INCH ]
- Product Width : 13.3 MM [.524 INCH ]
Electrical Characteristics
- Coil Resistance (OHM) : 2400
- Coil Voltage Rating (VDC) : 74
Operation/Application
Other
- Height Class (Mechanical) : >22 - ≤27 MM [>.866 - ≤1.063 INCH ]
- Length Class (Mechanical) : >22 - ≤33 MM [>.866 - ≤1.299 INCH ]
- Width Class (Mechanical) : >11 - ≤14 MM [>.433 - ≤.551 INCH ]
Product Type Features
- Relay & Contactor Type : General Purpose Power Relay
Usage Conditions
- Environmental Ambient Temperature (Max) : 125 DEGC [257 DEGF ]
- Operating Temperature Range : -70 - 125 DEGC [-94 - 257 DEGF ]