TE Connectivity Solid State Relays 1-1393030-6

Description
Body Features Enclosure Type : Dust Protected Product Weight : 90 G  [3.17 OZ ] Configuration Features Contact Arrangement : 2 Form A DPST-NO Dimensions Product Height : 44.5 MM  [1.75 INCH ] Product Length : 57 MM  [2.24 INCH ] Product Width : 30.2 MM  [1.18 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 4 - 15 Load Voltage Rating (VRMS) : 24 - 280 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Plug-In Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 90 G  [3.17 OZ ] Configuration Features Contact Arrangement : 2 Form A DPST-NO Dimensions Product Height : 44.5 MM  [1.75 INCH ] Product Length : 57 MM  [2.24 INCH ] Product Width : 30.2 MM  [1.18 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 4 - 15 Load Voltage Rating (VRMS) : 24 - 280 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Plug-In Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1-1393030-6 is a dual solid state relay with two normally open contacts, rated for 240V AC and 25A with DC input. It uses optical coupling and is housed in a chassis-mount package measuring 57 mm in length, 30.15 mm in width, and 44.5 mm in height. The relay features zero-voltage switching, UL 94-V0 engineering plastics, and aluminum cladding for heat dissipation. It is certified to UL E29244.

Datasheet Summary
Powered by GS/AI

The 1-1393030-6 is a dual solid state relay with two normally open contacts, rated for 240V AC and 25A with DC input. It uses optical coupling and is housed in a chassis-mount package measuring 57 mm in length, 30.15 mm in width, and 44.5 mm in height. The relay features zero-voltage switching, UL 94-V0 engineering plastics, and aluminum cladding for heat dissipation. It is certified to UL E29244.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 1-1393030-6 - TE Connectivity
Berwyn, PA, United States
Solid State Relays
1-1393030-6
Solid State Relays 1-1393030-6
Body Features Enclosure Type : Dust Protected Product Weight : 90 G  [3.17 OZ ] Configuration Features Contact Arrangement : 2 Form A DPST-NO Dimensions Product Height : 44.5 MM  [1.75 INCH ] Product Length : 57 MM  [2.24 INCH ] Product Width : 30.2 MM  [1.18 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 4 - 15 Load Voltage Rating (VRMS) : 24 - 280 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Plug-In Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 90 G  [3.17 OZ ]

Configuration Features


  • Contact Arrangement : 2 Form A DPST-NO

Dimensions


  • Product Height : 44.5 MM  [1.75 INCH ]
  • Product Length : 57 MM  [2.24 INCH ]
  • Product Width : 30.2 MM  [1.18 INCH ]

Electrical Characteristics


  • Input Voltage Range (VDC) : 4 - 15
  • Load Voltage Rating (VRMS) : 24 - 280

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Mounting Hole

Operation/Application


  • Input Voltage Type : DC
  • Load Voltage Type : AC
  • Output Switching : Zero

Product Type Features


  • Solid State Relay Type : Power Relay

Termination Features


  • Relay Connection Type : Plug-In

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now Datasheet
Relays - 1-1393030-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay Solid State Relays

Relay Solid State Relays

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
SSR,HOCKEY PUCK,40A,240VAC 2NO,DC INPUT - 1-1393030-6 - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR,HOCKEY PUCK,40A,240VAC 2NO,DC INPUT
1-1393030-6
SSR,HOCKEY PUCK,40A,240VAC 2NO,DC INPUT 1-1393030-6
SSR,HOCKEY PUCK,40A,240VAC 2NO,DC INPUT

SSR,HOCKEY PUCK,40A,240VAC 2NO,DC INPUT

Buy Now
Solid State Relay, 40A, 24Vac 280Vac Rohs Compliant Potter&brumfield Te Connectivity - 74AJ7234 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 40A, 24Vac 280Vac Rohs Compliant Potter&brumfield Te Connectivity
74AJ7234
Solid State Relay, 40A, 24Vac 280Vac Rohs Compliant Potter&brumfield Te Connectivity 74AJ7234
SOLID STATE RELAY, 40A, 24VAC - 280VAC ROHS COMPLIANT: YES

SOLID STATE RELAY, 40A, 24VAC - 280VAC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1-1393030-6 1-1393030-6 1-1393030-6 74AJ7234
Product Name Solid State Relays Relays SSR,HOCKEY PUCK,40A,240VAC 2NO,DC INPUT Solid State Relay, 40A, 24Vac 280Vac Rohs Compliant Potter&brumfield Te Connectivity
Approvals EU ELV Compliant with Exemptions RoHS
Unlock Full Specs
to access all available technical data