TE Connectivity Electromechanical Relays & Contactors EDMS22F2CD

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form Z, 2PDT, DMDB Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Gold Dimensions Product Height : 25.7 MM  [1.012 INCH ] Product Length : 43.4 MM  [1.709 INCH ] Product Width : 37.7 MM  [1.484 INCH ] Electrical Characteristics Coil Resistance (OHM) : 350 Coil Voltage Rating (VDC) : 36 Operation/Applicatio n Current Type : DC Other Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form Z, 2PDT, DMDB Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Gold Dimensions Product Height : 25.7 MM  [1.012 INCH ] Product Length : 43.4 MM  [1.709 INCH ] Product Width : 37.7 MM  [1.484 INCH ] Electrical Characteristics Coil Resistance (OHM) : 350 Coil Voltage Rating (VDC) : 36 Operation/Applicatio n Current Type : DC Other Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EDM22 relay series is a hermetically sealed, 2-pole double-break electromechanical relay designed for severe environment applications in rail, aerospace, and ground vehicles, meeting MIL-PRF-83536 standards. It has a dimensions of 37.7mm x 26.8mm x 25.7mm and weighs 118 grams. The EDMS22 variant includes internal voltage suppression. The part EDMS22F2CD belongs to this series and shares its hermetic seal, 2 Form Z contact configuration, and environmental ratings of -70°C to +125°C operation, 50g shock, and 20g vibration. Its coil is rated for 36Vdc with a resistance of 350Ω ±10% at +25°C. The terminal is gold-plated, and the mounting is Type F.

Datasheet Summary
Powered by GS/AI

The EDM22 relay series is a hermetically sealed, 2-pole double-break electromechanical relay designed for severe environment applications in rail, aerospace, and ground vehicles, meeting MIL-PRF-83536 standards. It has a dimensions of 37.7mm x 26.8mm x 25.7mm and weighs 118 grams. The EDMS22 variant includes internal voltage suppression. The part EDMS22F2CD belongs to this series and shares its hermetic seal, 2 Form Z contact configuration, and environmental ratings of -70°C to +125°C operation, 50g shock, and 20g vibration. Its coil is rated for 36Vdc with a resistance of 350Ω ±10% at +25°C. The terminal is gold-plated, and the mounting is Type F.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - EDMS22F2CD - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
EDMS22F2CD
Electromechanical Relays & Contactors EDMS22F2CD
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form Z, 2PDT, DMDB Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Gold Dimensions Product Height : 25.7 MM  [1.012 INCH ] Product Length : 43.4 MM  [1.709 INCH ] Product Width : 37.7 MM  [1.484 INCH ] Electrical Characteristics Coil Resistance (OHM) : 350 Coil Voltage Rating (VDC) : 36 Operation/Applicatio n Current Type : DC Other Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Contact Arrangement : 2 Form Z, 2PDT, DMDB

Contact Features


  • Contact Material : Silver Cadmium Oxide
  • Terminal Plating : Gold

Dimensions


  • Product Height : 25.7 MM  [1.012 INCH ]
  • Product Length : 43.4 MM  [1.709 INCH ]
  • Product Width : 37.7 MM  [1.484 INCH ]

Electrical Characteristics


  • Coil Resistance (OHM) : 350
  • Coil Voltage Rating (VDC) : 36

Operation/Application


  • Current Type : DC

Other


  • Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ]
  • Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number EDMS22F2CD
Product Name Electromechanical Relays & Contactors
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393807-6 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393118-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 1.25 watts
View Details
2 suppliers
Power Relays - 1-1393102-4 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Number if >4 1 #
View Details
2 suppliers
Signal Relays - 1-1393789-6 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details