TE Connectivity Power Relays 1-1393767-9

Description
Body Features Product Weight : 40 G  [1.41 OZ ] Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 16 Contact Current Rating (Max) (AMP) : 3 Contact Material : Ag Contact Number of Poles : 1 Contact Special Features : Single Contact Dimensions Height Class (Mechanical) (MM) : 30 - 40 Length Class (Mechanical) (MM) : 20 - 25 Product Height : 29.97 MM  [1.17 INCH ] Product Length : 24.13 MM  [.95 INCH ] Product Width : 18.66 MM  [.734 INCH ] Width Class (Mechanical) (MM) : 16 - 20 Electrical Characteristics Actuating System : DC Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 0 - 100 Coil Power Rating DC (MILW) : 20 Coil Resistance (OHM) : 1000 Coil Special Features : Sensitive Version Contact Switching Load (Min) : 100mA @ 12V Contact Voltage Rating (VAC) : 120 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Coil & Contact Class (V) : 500 - 1000 Insulation Initial Dielectric Between Contacts & Coil (V) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Insulation Initial Resistance (MEGO) : 10000 Mechanical Attachment Product Mount Type : Printed Circuit Board Packaging Features Packaging Method : Package Product Type Features Power Relay Type : Industrial Panel Plug-In Relay Connection Type : PCB Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 75 DEGC  [167 DEGF ] Environmental Ambient Temperature Class (DEGC) : 70 - 85 Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -55 - 75
Request a Quote
Description
Body Features Product Weight : 40 G  [1.41 OZ ] Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 16 Contact Current Rating (Max) (AMP) : 3 Contact Material : Ag Contact Number of Poles : 1 Contact Special Features : Single Contact Dimensions Height Class (Mechanical) (MM) : 30 - 40 Length Class (Mechanical) (MM) : 20 - 25 Product Height : 29.97 MM  [1.17 INCH ] Product Length : 24.13 MM  [.95 INCH ] Product Width : 18.66 MM  [.734 INCH ] Width Class (Mechanical) (MM) : 16 - 20 Electrical Characteristics Actuating System : DC Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 0 - 100 Coil Power Rating DC (MILW) : 20 Coil Resistance (OHM) : 1000 Coil Special Features : Sensitive Version Contact Switching Load (Min) : 100mA @ 12V Contact Voltage Rating (VAC) : 120 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Coil & Contact Class (V) : 500 - 1000 Insulation Initial Dielectric Between Contacts & Coil (V) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Insulation Initial Resistance (MEGO) : 10000 Mechanical Attachment Product Mount Type : Printed Circuit Board Packaging Features Packaging Method : Package Product Type Features Power Relay Type : Industrial Panel Plug-In Relay Connection Type : PCB Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 75 DEGC  [167 DEGF ] Environmental Ambient Temperature Class (DEGC) : 70 - 85 Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -55 - 75
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Potter & Brumfield R10 series is a signal relay designed for applications requiring multiple contact arrangements (1, 2, 4, or 6 Form C) and coil sensitivities from 25 to 750mW, with contact ratings up to 7.5A at 120VAC or 28VDC. The relay features a cradle-style, non-sealed polycarbonate case with solder/PCB terminals, measuring 31.75mm in seated height. Contact styles include single or bifurcated crossbar designs with materials such as Ag, AgCdO, or Au overlay Ag, supporting loads from 1mA to 7.5A. Coil options include DC voltages from 3 to 115V with resistances ranging from 500 to 15,000Ω, and the sensitive version (J1.0K) has a 1000Ω coil resistance and 20mW coil power. The relay is rated for 360 operations per hour and meets UL E29244 and CSA LR15734 standards. The exact part number 1-1393767-9 is not listed, but the series matches the described configuration.

Datasheet Summary
Powered by GS/AI

The Potter & Brumfield R10 series is a signal relay designed for applications requiring multiple contact arrangements (1, 2, 4, or 6 Form C) and coil sensitivities from 25 to 750mW, with contact ratings up to 7.5A at 120VAC or 28VDC. The relay features a cradle-style, non-sealed polycarbonate case with solder/PCB terminals, measuring 31.75mm in seated height. Contact styles include single or bifurcated crossbar designs with materials such as Ag, AgCdO, or Au overlay Ag, supporting loads from 1mA to 7.5A. Coil options include DC voltages from 3 to 115V with resistances ranging from 500 to 15,000Ω, and the sensitive version (J1.0K) has a 1000Ω coil resistance and 20mW coil power. The relay is rated for 360 operations per hour and meets UL E29244 and CSA LR15734 standards. The exact part number 1-1393767-9 is not listed, but the series matches the described configuration.

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 1-1393767-9 - TE Connectivity
Berwyn, PA, United States
Power Relays
1-1393767-9
Power Relays 1-1393767-9
Body Features Product Weight : 40 G  [1.41 OZ ] Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 16 Contact Current Rating (Max) (AMP) : 3 Contact Material : Ag Contact Number of Poles : 1 Contact Special Features : Single Contact Dimensions Height Class (Mechanical) (MM) : 30 - 40 Length Class (Mechanical) (MM) : 20 - 25 Product Height : 29.97 MM  [1.17 INCH ] Product Length : 24.13 MM  [.95 INCH ] Product Width : 18.66 MM  [.734 INCH ] Width Class (Mechanical) (MM) : 16 - 20 Electrical Characteristics Actuating System : DC Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 0 - 100 Coil Power Rating DC (MILW) : 20 Coil Resistance (OHM) : 1000 Coil Special Features : Sensitive Version Contact Switching Load (Min) : 100mA @ 12V Contact Voltage Rating (VAC) : 120 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Coil & Contact Class (V) : 500 - 1000 Insulation Initial Dielectric Between Contacts & Coil (V) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Insulation Initial Resistance (MEGO) : 10000 Mechanical Attachment Product Mount Type : Printed Circuit Board Packaging Features Packaging Method : Package Product Type Features Power Relay Type : Industrial Panel Plug-In Relay Connection Type : PCB Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 75 DEGC  [167 DEGF ] Environmental Ambient Temperature Class (DEGC) : 70 - 85 Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -55 - 75

Body Features


  • Product Weight : 40 G  [1.41 OZ ]

Contact Features


  • Contact Arrangement : 1 Form C (CO)
  • Contact Current Class (AMP) : 16
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Material : Ag
  • Contact Number of Poles : 1
  • Contact Special Features : Single Contact

Dimensions


  • Height Class (Mechanical) (MM) : 30 - 40
  • Length Class (Mechanical) (MM) : 20 - 25
  • Product Height : 29.97 MM  [1.17 INCH ]
  • Product Length : 24.13 MM  [.95 INCH ]
  • Product Width : 18.66 MM  [.734 INCH ]
  • Width Class (Mechanical) (MM) : 16 - 20

Electrical Characteristics


  • Actuating System : DC
  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating Class (MILW) : 0 - 100
  • Coil Power Rating DC (MILW) : 20
  • Coil Resistance (OHM) : 1000
  • Coil Special Features : Sensitive Version
  • Contact Switching Load (Min) : 100mA @ 12V
  • Contact Voltage Rating (VAC) : 120
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 500 - 1000
  • Insulation Initial Dielectric Between Contacts & Coil (V) : 1000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 500
  • Insulation Initial Resistance (MEGO) : 10000

Mechanical Attachment


  • Product Mount Type : Printed Circuit Board

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Power Relay Type : Industrial Panel Plug-In
  • Relay Connection Type : PCB Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 75 DEGC  [167 DEGF ]
  • Environmental Ambient Temperature Class (DEGC) : 70 - 85
  • Environmental Category of Protection : RTI
  • Operating Temperature Range (DEGC) : -55 - 75
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1-1393767-9
Product Name Power Relays
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant with Exemptions; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1415540-6 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
5 suppliers
Relays - 1-1393223-1 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393766-7 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -67 to 167 F (-55 to 75 C)
DC Power 0.9000 watts
View Details
3 suppliers