TE Connectivity Antennas EB8065C

Description
Configuration Features Antenna Style : External Antenna Type : Whip Band Type : GSM, Cellular Number of Ports : 1 Industry Standards Wireless Application : LMR, ISM, M2M, IoT, LPWAN Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : NMO Signal Characteristics Frequency Band (MHZ) : 806 - 896 Gain (Max) (DB) : 5
Request a Quote Datasheet
Description
Configuration Features Antenna Style : External Antenna Type : Whip Band Type : GSM, Cellular Number of Ports : 1 Industry Standards Wireless Application : LMR, ISM, M2M, IoT, LPWAN Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : NMO Signal Characteristics Frequency Band (MHZ) : 806 - 896 Gain (Max) (DB) : 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - EB8065C - TE Connectivity
Berwyn, PA, United States
Antennas
EB8065C
Antennas EB8065C
Configuration Features Antenna Style : External Antenna Type : Whip Band Type : GSM, Cellular Number of Ports : 1 Industry Standards Wireless Application : LMR, ISM, M2M, IoT, LPWAN Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : NMO Signal Characteristics Frequency Band (MHZ) : 806 - 896 Gain (Max) (DB) : 5

Configuration Features


  • Antenna Style : External
  • Antenna Type : Whip
  • Band Type : GSM, Cellular
  • Number of Ports : 1

Industry Standards


  • Wireless Application : LMR, ISM, M2M, IoT, LPWAN

Operation/Application


  • Coverage Type : Omnidirectional

Product Type Features


  • Antenna Connector Type : NMO

Signal Characteristics


  • Frequency Band (MHZ) : 806 - 896
  • Gain (Max) (DB) : 5
Buy Now
RF Antennas - EB8065C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
EB8065C
RF Antennas EB8065C
851MHz GSM Whip, Straight RF Antenna 806MHz ~ 896MHz 5dBi NMO Base Mount

851MHz GSM Whip, Straight RF Antenna 806MHz ~ 896MHz 5dBi NMO Base Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number EB8065C EB8065C
Product Name Antennas RF Antennas
Applications Modem or Wireless Network; LMR, ISM, M2M, IoT, LPWAN GSM
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118309-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 1-2363696-4 - TE Connectivity
Specs
Applications Modem or Wireless Network; WLAN, CDMA 850, Cellular, UMTS, M2M, CDMA 1900, IoT, Wi-Fi, GSM 1800, GSM 900, LTE, GSM
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
Antennas - 2344655-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers