TE Connectivity Pipe Identification E76077-000

Description
Body Features Primary Product Material : Clear Polyester Dimensions Compatible Tube Diameter (Min) : 19.1 MM  [.75 INCH ] Product Height : 162.3 MM  [6.39 INCH ] Product Width : 63.5 MM  [2.5 INCH ] Other Label Adhesive Type : Permanent Acrylic Adhesive Packaging Features Packaging Method : Roll Packaging Quantity : 1000 Printer/Label Features Label Style : Die-Cut Length of Label Roll : 168.27 M  [552.06 FT ] Number of Labels Across : 1 Printable Label Height (INCH) : 2.8 Printer Technology : Thermal Transfer Product Availability Applicable Region : Americas Product Type Features Pipe Identification Code : FUEL (Fuel) Printable Label Height (MM) : 72.3 Usage Conditions Operating Temperature Range : -40 - 163 DEGC  [-40 - 325 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Clear Polyester Dimensions Compatible Tube Diameter (Min) : 19.1 MM  [.75 INCH ] Product Height : 162.3 MM  [6.39 INCH ] Product Width : 63.5 MM  [2.5 INCH ] Other Label Adhesive Type : Permanent Acrylic Adhesive Packaging Features Packaging Method : Roll Packaging Quantity : 1000 Printer/Label Features Label Style : Die-Cut Length of Label Roll : 168.27 M  [552.06 FT ] Number of Labels Across : 1 Printable Label Height (INCH) : 2.8 Printer Technology : Thermal Transfer Product Availability Applicable Region : Americas Product Type Features Pipe Identification Code : FUEL (Fuel) Printable Label Height (MM) : 72.3 Usage Conditions Operating Temperature Range : -40 - 163 DEGC  [-40 - 325 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Identification - E76077-000 - TE Connectivity
Berwyn, PA, United States
Pipe Identification
E76077-000
Pipe Identification E76077-000
Body Features Primary Product Material : Clear Polyester Dimensions Compatible Tube Diameter (Min) : 19.1 MM  [.75 INCH ] Product Height : 162.3 MM  [6.39 INCH ] Product Width : 63.5 MM  [2.5 INCH ] Other Label Adhesive Type : Permanent Acrylic Adhesive Packaging Features Packaging Method : Roll Packaging Quantity : 1000 Printer/Label Features Label Style : Die-Cut Length of Label Roll : 168.27 M  [552.06 FT ] Number of Labels Across : 1 Printable Label Height (INCH) : 2.8 Printer Technology : Thermal Transfer Product Availability Applicable Region : Americas Product Type Features Pipe Identification Code : FUEL (Fuel) Printable Label Height (MM) : 72.3 Usage Conditions Operating Temperature Range : -40 - 163 DEGC  [-40 - 325 DEGF ]

Body Features


  • Primary Product Material : Clear Polyester

Dimensions


  • Compatible Tube Diameter (Min) : 19.1 MM  [.75 INCH ]
  • Product Height : 162.3 MM  [6.39 INCH ]
  • Product Width : 63.5 MM  [2.5 INCH ]

Other


  • Label Adhesive Type : Permanent Acrylic Adhesive

Packaging Features


  • Packaging Method : Roll
  • Packaging Quantity : 1000

Printer/Label Features


  • Label Style : Die-Cut
  • Length of Label Roll : 168.27 M  [552.06 FT ]
  • Number of Labels Across : 1
  • Printable Label Height (INCH) : 2.8
  • Printer Technology : Thermal Transfer

Product Availability


  • Applicable Region : Americas

Product Type Features


  • Pipe Identification Code : FUEL (Fuel)
  • Printable Label Height (MM) : 72.3

Usage Conditions


  • Operating Temperature Range : -40 - 163 DEGC  [-40 - 325 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Safety Labels and Signs
Product Number E76077-000
Product Name Pipe Identification
Safety / Warning Type Pipe Identification
Unlock Full Specs
to access all available technical data

Similar Products

Label, Ce, 7.62X6.35Mm, Pk500; Label Type Te Connectivity - 72C2588 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 0.3000 inches (7.62 mm)
View Details
Safety Symbols & Electrical Signs - 1-1768035-7 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Features Adhesive Backed
View Details