TE Connectivity Label, Ce, 7.62X6.35Mm, Pk500; Label Type Te Connectivity 17005

Description
LABEL, CE, 7.62X6.35MM, PK500; Label Type:Self Adhesive; Label Height:6.35mm; Label Width:7.62mm; Label Diameter:-; Label Material:Vinyl; Label Colour:White; Pack Quantity:500; Product Range:-; Label Legend:CE; Label RoHS Compliant: Yes
Description
LABEL, CE, 7.62X6.35MM, PK500; Label Type:Self Adhesive; Label Height:6.35mm; Label Width:7.62mm; Label Diameter:-; Label Material:Vinyl; Label Colour:White; Pack Quantity:500; Product Range:-; Label Legend:CE; Label RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Label, Ce, 7.62X6.35Mm, Pk500; Label Type Te Connectivity - 72C2588 - Newark, An Avnet Company
Chicago, IL, United States
Label, Ce, 7.62X6.35Mm, Pk500; Label Type Te Connectivity
72C2588
Label, Ce, 7.62X6.35Mm, Pk500; Label Type Te Connectivity 72C2588
LABEL, CE, 7.62X6.35MM, PK500; Label Type:Self Adhesive; Label Height:6.35mm; Label Width:7.62mm; Label Diameter:-; Label Material:Vinyl; Label Colour:White; Pack Quantity:500; Product Range:-; Label Legend:CE; Label RoHS Compliant: Yes

LABEL, CE, 7.62X6.35MM, PK500; Label Type:Self Adhesive; Label Height:6.35mm; Label Width:7.62mm; Label Diameter:-; Label Material:Vinyl; Label Colour:White; Pack Quantity:500; Product Range:-; Label Legend:CE; Label RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 72C2588
Product Name Label, Ce, 7.62X6.35Mm, Pk500; Label Type Te Connectivity
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-710-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 3643622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Anti-static
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details