TE Connectivity Label, Danger Isolate, Sheet Of 8; Label Type Te Connectivity 13032

Description
LABEL, DANGER ISOLATE, SHEET OF 8; Label Type:Self Adhesive; Label Height:25mm; Label Width:60mm; Label Diameter:-; Label Material:Vinyl; Label Colour:Black on Yellow; Pack Quantity:8; Product Range:-; Label Legend:Danger; Label RoHS Compliant: Yes
Datasheet
Description
LABEL, DANGER ISOLATE, SHEET OF 8; Label Type:Self Adhesive; Label Height:25mm; Label Width:60mm; Label Diameter:-; Label Material:Vinyl; Label Colour:Black on Yellow; Pack Quantity:8; Product Range:-; Label Legend:Danger; Label RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Danger Isolate, Sheet Of 8; Label Type Te Connectivity - 97H3396 - Newark, An Avnet Company
Chicago, IL, United States
Label, Danger Isolate, Sheet Of 8; Label Type Te Connectivity
97H3396
Label, Danger Isolate, Sheet Of 8; Label Type Te Connectivity 97H3396
LABEL, DANGER ISOLATE, SHEET OF 8; Label Type:Self Adhesive; Label Height:25mm; Label Width:60mm; Label Diameter:-; Label Material:Vinyl; Label Colour:Black on Yellow; Pack Quantity:8; Product Range:-; Label Legend:Danger; Label RoHS Compliant: Yes

LABEL, DANGER ISOLATE, SHEET OF 8; Label Type:Self Adhesive; Label Height:25mm; Label Width:60mm; Label Diameter:-; Label Material:Vinyl; Label Colour:Black on Yellow; Pack Quantity:8; Product Range:-; Label Legend:Danger; Label RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 97H3396
Product Name Label, Danger Isolate, Sheet Of 8; Label Type Te Connectivity
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 17.72 inches (450 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details