Body Features Insulator Material : Polymer Primary Product Color : Red
Dimensions Insulator Outside Skirt Diameter Range : 551 MM [21.69 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 36
Operation/Applicatio
n Power Component Application Type : Distribution
Product Type Features Installation Technology : Cold Applied
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
- Insulator Material : Polymer
- Primary Product Color : Red
Dimensions
- Insulator Outside Skirt Diameter Range : 551 MM [21.69 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 36
Operation/Application
- Power Component Application Type : Distribution
Product Type Features
- Installation Technology : Cold Applied
Usage Conditions
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]