TE Connectivity Distribution Insulators EP1105-000

Description
Body Features Bottom Fitting Type : Eye Primary Product Color : Gray Product Weight : 1.46 KG  [3.219 LB ] Top Fitting Type : Y-Clevis Dimensions Creepage Distance : 1225 MM  [48.23 INCH ] Shed Inside Diameter : 24 MM  [.94 INCH ] Shed Outside Diameter : 82 MM  [3.23 INCH ] Electrical Characteristics BIL Rating (KV) : 240 Dry AC Flashover (KV) : 160 Dry AC Withstand (KV) : 155 Nominal Dry Arc : 390 MM  [15.35 INCH ] Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 150 Wet AC Withstand (KV) : 140 Housing Features Housing Material : Silicone Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Tension Insulator
Request a Quote Datasheet
Description
Body Features Bottom Fitting Type : Eye Primary Product Color : Gray Product Weight : 1.46 KG  [3.219 LB ] Top Fitting Type : Y-Clevis Dimensions Creepage Distance : 1225 MM  [48.23 INCH ] Shed Inside Diameter : 24 MM  [.94 INCH ] Shed Outside Diameter : 82 MM  [3.23 INCH ] Electrical Characteristics BIL Rating (KV) : 240 Dry AC Flashover (KV) : 160 Dry AC Withstand (KV) : 155 Nominal Dry Arc : 390 MM  [15.35 INCH ] Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 150 Wet AC Withstand (KV) : 140 Housing Features Housing Material : Silicone Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Tension Insulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Distribution Insulators - EP1105-000 - TE Connectivity
Berwyn, PA, United States
Distribution Insulators
EP1105-000
Distribution Insulators EP1105-000
Body Features Bottom Fitting Type : Eye Primary Product Color : Gray Product Weight : 1.46 KG  [3.219 LB ] Top Fitting Type : Y-Clevis Dimensions Creepage Distance : 1225 MM  [48.23 INCH ] Shed Inside Diameter : 24 MM  [.94 INCH ] Shed Outside Diameter : 82 MM  [3.23 INCH ] Electrical Characteristics BIL Rating (KV) : 240 Dry AC Flashover (KV) : 160 Dry AC Withstand (KV) : 155 Nominal Dry Arc : 390 MM  [15.35 INCH ] Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 150 Wet AC Withstand (KV) : 140 Housing Features Housing Material : Silicone Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Tension Insulator

Body Features


  • Bottom Fitting Type : Eye
  • Primary Product Color : Gray
  • Product Weight : 1.46 KG  [3.219 LB ]
  • Top Fitting Type : Y-Clevis

Dimensions


  • Creepage Distance : 1225 MM  [48.23 INCH ]
  • Shed Inside Diameter : 24 MM  [.94 INCH ]
  • Shed Outside Diameter : 82 MM  [3.23 INCH ]

Electrical Characteristics


  • BIL Rating (KV) : 240
  • Dry AC Flashover (KV) : 160
  • Dry AC Withstand (KV) : 155
  • Nominal Dry Arc : 390 MM  [15.35 INCH ]
  • Tension Rating - SML (KN) : 70
  • Wet AC Flashover (KV) : 150
  • Wet AC Withstand (KV) : 140

Housing Features


  • Housing Material : Silicone

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Insulator Product Type : Tension Insulator
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number EP1105-000
Product Name Distribution Insulators
Unlock Full Specs
to access all available technical data

Similar Products

Wildlife Protection Covers - CN6262-000 - TE Connectivity
Specs
Material Polymer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Wildlife Protection Covers - E56017-000 - TE Connectivity
Specs
Material Polymer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details