Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIGITAL PANEL METERS
TE CONNECTIVITY
E243-01A-G-EF-PK -- DIN PANEL METER, AC CURRENT, 0A TO 100A CROMPTON TE CONNECTIVITY
TE Connectivity
Din Panel Meter, Ac Current, 0A To 100A Crompton Te Connectivity
E243-01A-G-EF-PK
Description
DIN PANEL METER, AC CURRENT, 0A TO 100A
Newark, An Avnet Company
Done
Description
DIN PANEL METER, AC CURRENT, 0A TO 100A
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Din Panel Meter, Ac Current, 0A To 100A Crompton Te Connectivity
36AJ3660
Din Panel Meter, Ac Current, 0A To 100A Crompton Te Connectivity
36AJ3660
DIN PANEL METER, AC CURRENT, 0A TO 100A
DIN PANEL METER, AC CURRENT, 0A TO 100A
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Digital Panel Meters
Product Number
36AJ3660
Product Name
Din Panel Meter, Ac Current, 0A To 100A Crompton Te Connectivity
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
Digital Panel Meter
MA12-50mV-DC-110V-CU, MA12-100mV-DC-110V-CU
Specs
Display Technology
LED
Current Range
50 to 5 amps
Frequency Range
45 to 65 Hz
View Details
RDP Electrosense
E725 Microprocessor Based Digital Indicator / Panel Meter
E725
View Details
PCE Instruments / PCE Americas Inc.
Digital Universal Display Panel for System Integration
PCE-N30U
Specs
Display Type
Numeric
Number Digits
5.0
Display Technology
LED
View Details
Transducer Techniques, LLC
Plug & Play Smart Digital Panel Mount Load Cell Meter
DPM-3 Load Cell Display
Specs
Display Type
Numeric
Number Digits
7.0
Display Technology
LED
View Details