TE Connectivity
Dts 4C 4#16 Pin Plug Lc Deutsch - Te Connectivity
DTS26Z13-4AN
Description
DTS 4C 4#16 PIN PLUG LC
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
DTS 4C 4#16 PIN PLUG LC
Request a Quote
Email Supplier
Suppliers
Dts 4C 4#16 Pin Plug Lc Deutsch - Te Connectivity
52Y6247
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch DTS26Z13-4AN |
52Y6247 |
|
Product Name
|
|
Dts 4C 4#16 Pin Plug Lc Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details