SCHURTER Inc Ssu 5X20 Fuse 1.25A Schurter 2020.0005

Description
SSU 5X20 FUSE 1.25A
Description
SSU 5X20 FUSE 1.25A

Suppliers

Company
Product
Description
Supplier Links
Ssu 5X20 Fuse 1.25A Schurter - 32C4789 - Newark, An Avnet Company
Chicago, IL, United States
Ssu 5X20 Fuse 1.25A Schurter
32C4789
Ssu 5X20 Fuse 1.25A Schurter 32C4789
SSU 5X20 FUSE 1.25A

SSU 5X20 FUSE 1.25A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 32C4789
Product Name Ssu 5X20 Fuse 1.25A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

SMB Coaxial Connector - A0713-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Current Rating 1.4 amps
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190513A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
B Series: Robust Modular Rectangular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details