TE Connectivity Circular Connector, Receptacle, 25-35, Jam Nut; Product Range Deutsch - Te Connectivity DTS24F25-35PC

Description
DTS 128C 128#22D PIN RECP
Request a Quote
Description
DTS 128C 128#22D PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS24F25-35PC - PEI-Genesis
Philadelphia, PA, United States
DTS 128C 128#22D PIN RECP

DTS 128C 128#22D PIN RECP

Buy Now
Circular Connector, Receptacle, 25-35, Jam Nut; Product Range Deutsch - Te Connectivity - 89W4817 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-35, Jam Nut; Product Range Deutsch - Te Connectivity
89W4817
Circular Connector, Receptacle, 25-35, Jam Nut; Product Range Deutsch - Te Connectivity 89W4817
CIRCULAR CONNECTOR, RECEPTACLE, 25-35, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 25-35, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:128Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS24F25-35PC 89W4817
Product Name Circular Connector, Receptacle, 25-35, Jam Nut; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 OHM ARINC/M39029 Connector, ARINC Size 8 Pin - 190837 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
BOA Connectors: Heavy Duty Circular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details