Eteily Technologies India Pvt. Ltd.
BNC Female To SMA Female RF Adapter
ET-BFS-SFS
Description
Product: Adapter
Impedance: 50Ω
Orientation: Straight
CONNECTOR1: BNC Female
Connector1- Polarity: Standard
Connector1- Material: Brass
Connector1- Plating: Nickel
CONNECTOR2: SMA Female
Connector2- Polarity: Standard
Connector2- Material: Brass
Connector2- Plating: Gold
-
Eteily Technologies India Pvt. Ltd.
Request a Quote
Email Supplier
Description
Product: Adapter
Impedance: 50Ω
Orientation: Straight
CONNECTOR1: BNC Female
Connector1- Polarity: Standard
Connector1- Material: Brass
Connector1- Plating: Nickel
CONNECTOR2: SMA Female
Connector2- Polarity: Standard
Connector2- Material: Brass
Connector2- Plating: Gold
Request a Quote
Email Supplier
Suppliers
Product: Adapter
Impedance: 50Ω
Orientation: Straight
CONNECTOR1: BNC Female
Connector1- Polarity: Standard
Connector1- Material: Brass
Connector1- Plating: Nickel
CONNECTOR2: SMA Female
Connector2- Polarity: Standard
Connector2- Material: Brass
Connector2- Plating: Gold
- Product: Adapter
- Impedance: 50Ω
- Orientation: Straight
- CONNECTOR1: BNC Female
- Connector1- Polarity: Standard
- Connector1- Material: Brass
- Connector1- Plating: Nickel
- CONNECTOR2: SMA Female
- Connector2- Polarity: Standard
- Connector2- Material: Brass
- Connector2- Plating: Gold
Supplier's Site
Technical Specifications
|
Product Category
|
RF and Microwave Connectors |
|
Product Number
|
ET-BFS-SFS |
|
Product Name
|
BNC Female To SMA Female RF Adapter |
|
Connector Type
|
BNC; SMA
|
Unlock Full Specs
to access all available technical data
Similar Products
Eteily Technologies India Pvt. Ltd.
Connector Type
SMB
Gender
Female / Jack
Geometry
Straight
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
BNC
Gender
Female / Jack
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
BNC
Gender
Female / Jack
View Details