TE Connectivity Circular Connector, Receptacle, 17-26, Jam Nut; Product Range Deutsch - Te Connectivity DTS24F17-26BD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 17-26, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 17-26, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 17-26, Jam Nut; Product Range Deutsch - Te Connectivity - 89W4522 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 17-26, Jam Nut; Product Range Deutsch - Te Connectivity
89W4522
Circular Connector, Receptacle, 17-26, Jam Nut; Product Range Deutsch - Te Connectivity 89W4522
CIRCULAR CONNECTOR, RECEPTACLE, 17-26, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 17-26, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W4522
Product Name Circular Connector, Receptacle, 17-26, Jam Nut; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190808 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
SATA - 10022676-011LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Press-Fit
View Details
5 suppliers