The PP180 contact, part number 1328G1, is a silver-plated copper contact designed for 2/0 AWG (67.4 mm²) wire size, rated for 260 amps continuous current in a panel mount receptacle to plug configuration, with a 600 V AC/DC voltage rating and contact resistance of 0.10 mΩ. It operates from -20°C to 105°C and is compatible with H02 housing arrangements in the SPEC Pak™ High Power connector system, featuring UL94 V-0 flammability rating and 10,000 mating cycles. The contact is used with Powerpole™ housings and accepts 3/0 to 6 AWG wire ranges across the series.
PP180 Silver Plated Wire Contacts Silver plated contacts offer superior electrical performance and durability up to 10,000 mating cycles. New contacts for 2/0 to 3/0 AWG (70 to 85 mm²) offer extended capability in the same housings. See Reducing bushings
Blade Contact 2/0 AWG Crimp Non-Gendered Silver
CONTACT, 2/0AWG, CRIMP; Product Range:SB 2/0, SB175 Series; Contact Gender:Pin, Socket; Contact Termination Type:Crimp; Wire Size AWG Max:00AWG; Contact Plating:Silver Plated Contacts; For Use With:PP180 Powerpole Connectors RoHS Compliant: Yes
| Anderson Power Products | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1328G1 | 1328G1 | 2243-1328G1-ND | 71R7252 |
| Product Name | Powerpole ® 180 Contact for 2/0 AWG Cable Silver Plated Wire Contact | Contacts | Blade Type Power Connector Contacts | Contact, 2/0Awg, Crimp; Product Range Anderson Power Products |
| Mounting | Inline, Panel/Bulkhead |