TE Connectivity ™ Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) DTM04-12PB

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 292-LBGA Product Status: Active Connector Type: Header, Cuttable Contact Type: Female Socket Number of Positions: 5 Number of Rows: 5 + 2 Mounting Type: Requires Holder Contact Termination: IDC
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 292-LBGA Product Status: Active Connector Type: Header, Cuttable Contact Type: Female Socket Number of Positions: 5 Number of Rows: 5 + 2 Mounting Type: Requires Holder Contact Termination: IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 292-LBGA Product Status: Active Connector Type: Header, Cuttable Contact Type: Female Socket Number of Positions: 5 Number of Rows: 5 + 2 Mounting Type: Requires Holder Contact Termination: IDC

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Package: 292-LBGA
Product Status: Active
Connector Type: Header, Cuttable
Contact Type: Female Socket
Number of Positions: 5
Number of Rows: 5 + 2
Mounting Type: Requires Holder
Contact Termination: IDC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - AD13280AF - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Analog to Digital Converters (ADC) - ADC08831IM-NS - Quarktwin Technology Ltd.
Specs
Interface Type Serial
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Packing Method Bulk; Bulk
View Details