TE Connectivity Rectangular Boots & Strain Relief 446450-2

Description
Body Features Primary Product Color : Natural Primary Product Material : Silicone Rubber Configuration Features Number of Modules : 3 Dimensions Diameter : 7.5 MM  [.295 INCH ] Mechanical Attachment Mounting Hardware : Without Other Comment : With slit. Product Type Features Product Type : Accessory Protection & Strain Relief Accessory Type : Bushing Stabilizing
Request a Quote
Description
Body Features Primary Product Color : Natural Primary Product Material : Silicone Rubber Configuration Features Number of Modules : 3 Dimensions Diameter : 7.5 MM  [.295 INCH ] Mechanical Attachment Mounting Hardware : Without Other Comment : With slit. Product Type Features Product Type : Accessory Protection & Strain Relief Accessory Type : Bushing Stabilizing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Boots & Strain Relief - 446450-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Boots & Strain Relief
446450-2
Rectangular Boots & Strain Relief 446450-2
Body Features Primary Product Color : Natural Primary Product Material : Silicone Rubber Configuration Features Number of Modules : 3 Dimensions Diameter : 7.5 MM  [.295 INCH ] Mechanical Attachment Mounting Hardware : Without Other Comment : With slit. Product Type Features Product Type : Accessory Protection & Strain Relief Accessory Type : Bushing Stabilizing

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Silicone Rubber

Configuration Features


  • Number of Modules : 3

Dimensions


  • Diameter : 7.5 MM  [.295 INCH ]

Mechanical Attachment


  • Mounting Hardware : Without

Other


  • Comment : With slit.

Product Type Features


  • Product Type : Accessory
  • Protection & Strain Relief Accessory Type : Bushing Stabilizing
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 446450-2
Product Name Rectangular Boots & Strain Relief
Material Silicone Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 2-2308272-1 - TE Connectivity
Specs
Material Zinc
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Connector Strain Relief - 1604121-1 - TE Connectivity
Specs
Material Copper
Length 1 inch (25.4 mm)
View Details
Connector Strain Relief - 2-2308348-0 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details