TE Connectivity Connector Strain Relief 2-323930-2

Description
Body Features Primary Product Color : Violet Primary Product Material : Brass, Copper Primary Product Plating Material : Zinc Dimensions Compatible Insulation Diameter Range : .84 - 1.5 MM  [.033 - .059 INCH ] Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Product Type Features Compatible With RF Cable Type : RG 196A Strain Relief Accessory Type : Shielding Ferrule
Request a Quote
Description
Body Features Primary Product Color : Violet Primary Product Material : Brass, Copper Primary Product Plating Material : Zinc Dimensions Compatible Insulation Diameter Range : .84 - 1.5 MM  [.033 - .059 INCH ] Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Product Type Features Compatible With RF Cable Type : RG 196A Strain Relief Accessory Type : Shielding Ferrule
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 2-323930-2 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
2-323930-2
Connector Strain Relief 2-323930-2
Body Features Primary Product Color : Violet Primary Product Material : Brass, Copper Primary Product Plating Material : Zinc Dimensions Compatible Insulation Diameter Range : .84 - 1.5 MM  [.033 - .059 INCH ] Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Product Type Features Compatible With RF Cable Type : RG 196A Strain Relief Accessory Type : Shielding Ferrule

Body Features


  • Primary Product Color : Violet
  • Primary Product Material : Brass, Copper
  • Primary Product Plating Material : Zinc

Dimensions


  • Compatible Insulation Diameter Range : .84 - 1.5 MM  [.033 - .059 INCH ]

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With RF Cable Type : RG 196A
  • Strain Relief Accessory Type : Shielding Ferrule
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 2-323930-2
Product Name Connector Strain Relief
Material Brass, Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 201845-2 - TE Connectivity
Specs
Material Carbon Steel
Length 2.73 inch (69.44 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Connector Strain Relief - 1-2308348-7 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details