DT4P-DC is a dust cap for 4-pin receptacle connectors, designed to protect connector contacts from dust and debris during storage or transport. It has a rectangular body measuring 20.57 mm by 15.88 mm and weighs 2.98 g. The part is made of PVC gray material and operates within a temperature range of -29°C to +100°C. It is intended for use with DT04-4P connectors and includes minor material extensions acceptable around one end. No electrical ratings or circuit protection functions are specified, contrary to mischaracterizations
Connector Accessories, Dust Cap, 4 PIN Product overview: DT4P-DC from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Line Protection, Distribution Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 831-DT4P-DC can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 831-DT4P-DC |
| Product Name | Circuit Protection Fuse |