CIRCULAR, PLUG, 22-55, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 06W7334 |
| Product Name | Circular, Plug, 22-55, Cable, Rfi; Product Range Deutsch - Te Connectivity |
| Connector Type | Circular / Cylindrical Connectors |