Amphenol Communications Solutions Circular Conn, Plug, 4Pos, Cable; Product Range Amphenol Communications Solutions MRD-BN04-M17-00

Description
CIRCULAR CONN, PLUG, 4POS, CABLE; Product Range:MRD Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Latch Lock; Contact Material:Copper Alloy RoHS Compliant: No
Description
CIRCULAR CONN, PLUG, 4POS, CABLE; Product Range:MRD Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Latch Lock; Contact Material:Copper Alloy RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol MRD Series Circular Connector, specifically the 4-position cable mount plug, is designed for rugged industrial applications. It features a latch lock coupling style for secure connections and is constructed from a copper alloy that is RoHS compliant. The connector supports a current rating of up to 10A per contact and a voltage rating of 500 VAC, making it suitable for high-power applications. It is IP67 rated, ensuring protection against dust and water ingress, which is critical for harsh environments. The operating temperature range is from -55°C to +105°C, and it is capable of withstanding 500 mating cycles, indicating durability. This connector is ideal for use in power generation, smart grid, LED lighting, and medical applications such as CT and MRI systems.

Datasheet Summary
Powered by GS/AI

The Amphenol MRD Series Circular Connector, specifically the 4-position cable mount plug, is designed for rugged industrial applications. It features a latch lock coupling style for secure connections and is constructed from a copper alloy that is RoHS compliant. The connector supports a current rating of up to 10A per contact and a voltage rating of 500 VAC, making it suitable for high-power applications. It is IP67 rated, ensuring protection against dust and water ingress, which is critical for harsh environments. The operating temperature range is from -55°C to +105°C, and it is capable of withstanding 500 mating cycles, indicating durability. This connector is ideal for use in power generation, smart grid, LED lighting, and medical applications such as CT and MRI systems.

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 4Pos, Cable; Product Range Amphenol Communications Solutions - 77AC3411 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 4Pos, Cable; Product Range Amphenol Communications Solutions
77AC3411
Circular Conn, Plug, 4Pos, Cable; Product Range Amphenol Communications Solutions 77AC3411
CIRCULAR CONN, PLUG, 4POS, CABLE; Product Range:MRD Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Latch Lock; Contact Material:Copper Alloy RoHS Compliant: No

CIRCULAR CONN, PLUG, 4POS, CABLE; Product Range:MRD Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Latch Lock; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77AC3411
Product Name Circular Conn, Plug, 4Pos, Cable; Product Range Amphenol Communications Solutions
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11123TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Terminal Blocks - 39.2320 - Powell Electronics, Inc.
Specs
Termination PCB
View Details