TE Connectivity Circular, Plug, 16-10, Cable, Rfi; Product Range Deutsch - Te Connectivity DL68G16-10S8-6117

Description
CIRCULAR, PLUG, 16-10, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:16-10 RoHS Compliant: No
Description
CIRCULAR, PLUG, 16-10, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:16-10 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, 16-10, Cable, Rfi; Product Range Deutsch - Te Connectivity - 06W7102 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 16-10, Cable, Rfi; Product Range Deutsch - Te Connectivity
06W7102
Circular, Plug, 16-10, Cable, Rfi; Product Range Deutsch - Te Connectivity 06W7102
CIRCULAR, PLUG, 16-10, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:16-10 RoHS Compliant: No

CIRCULAR, PLUG, 16-10, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:16-10 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06W7102
Product Name Circular, Plug, 16-10, Cable, Rfi; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Contacts - 1317G17 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3331-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers