TE Connectivity Circular Connector Housing, Plug, 12-12, 12 Position; Product Range Deutsch - Te Connectivity DL66R12-12PN-6116-LC

Description
CIRCULAR CONNECTOR HOUSING, PLUG, 12-12, 12 POSITION; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR HOUSING, PLUG, 12-12, 12 POSITION; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housing, Plug, 12-12, 12 Position; Product Range Deutsch - Te Connectivity - 95T7715 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Housing, Plug, 12-12, 12 Position; Product Range Deutsch - Te Connectivity
95T7715
Circular Connector Housing, Plug, 12-12, 12 Position; Product Range Deutsch - Te Connectivity 95T7715
CIRCULAR CONNECTOR HOUSING, PLUG, 12-12, 12 POSITION; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR HOUSING, PLUG, 12-12, 12 POSITION; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95T7715
Product Name Circular Connector Housing, Plug, 12-12, 12 Position; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-ML4G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Circular Connector Adapters - 191203 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
View Details