NCG-FB-086-1 is a SSMP female RF connector designed for applications requiring low VSWR, such as wireless, radar, instruments, and electronics, with a frequency range of DC to 40 GHz and a maximum VSWR of 1.4. It has a 50 Ω impedance, a dielectric impedance of at least 5000 MΩ, and a voltage withstand of 500 VDC minimum. The outer conductor is made of beryllium copper, and it mates with cables NH280, ND086, NE086, RG316, and RG316D. The part has a tolerance of ±0.2 mm (±0.008 in).
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NCG-FB-086-1 |
| Product Name | Cable Connectors |
| Connector Type | SMP |