TE Connectivity Circular, Receptacle, 18-31, Wall; Product Range Deutsch - Te Connectivity DL60R18-31S8-6106

Description
CIRCULAR, RECEPTACLE, 18-31, WALL; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:18-31 RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, 18-31, WALL; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:18-31 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, 18-31, Wall; Product Range Deutsch - Te Connectivity - 06W6451 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, 18-31, Wall; Product Range Deutsch - Te Connectivity
06W6451
Circular, Receptacle, 18-31, Wall; Product Range Deutsch - Te Connectivity 06W6451
CIRCULAR, RECEPTACLE, 18-31, WALL; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:18-31 RoHS Compliant: No

CIRCULAR, RECEPTACLE, 18-31, WALL; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:18-31 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06W6451
Product Name Circular, Receptacle, 18-31, Wall; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - TE-A-N-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details