A Wide Variety of DIN Connectors That
Conform to UL/CSA Standards.
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Termination: Solder
Contact Finish: Tin
Contact Finish Thickness: 100μin (2.54μm)
32 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle
Conn DIN 41612 M 32 POS 2.54mm Solder RA Thru-Hole Product overview: XC5A-3222 from Omron Automation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-XC5A-3222 can be used for catalog matching and distributor lookup.
CONN DIN PLUG 32POS PCB RA GOLD
CONN DIN PLUG 32POS PCB RA GOLD
| Aratas America LLC | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | XC5A-3222 | Z6477-ND | 407-XC5A-3222 | XC5A-3222 | XC5A-3222 | |
| Product Name | XC5(DIN Twin-contact Connectors) | Connectors,Interconnects | DIN 41612 | Electronic Connector | Backplane Connectors - DIN 41612 | DIN 41612 |
| Connector Type | Board to Board Connector; DIN Connector; Wire to Board Connector | Plug, Male Pins | DIN Connector | |||
| Gender | Male / Plug | Male / Plug | ||||
| Geometry | Right Angle | |||||
| Termination | Straight DIP | Solder | Solder | |||
| Voltage Rating | 300 volts |