PIC Wire & Cable RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 5e) 110506(E51424)

Description
As are all PIC connectors, the RJ45 connectors for high-speed data communication cables are constructed to improve termination, installation, maintenance and reliability.PIC's special RJ45 connectors are designed to accept the larger diameter of foam-insulated conductors without special treatment, such as compressing or skinning, saving time and making more reliable connections.
Request a Quote
Description
As are all PIC connectors, the RJ45 connectors for high-speed data communication cables are constructed to improve termination, installation, maintenance and reliability.PIC's special RJ45 connectors are designed to accept the larger diameter of foam-insulated conductors without special treatment, such as compressing or skinning, saving time and making more reliable connections.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC Wire & Cable RJ45 plug connector is a shielded connector designed for Cat 5e and Cat 6 cables with conductor outer diameters between 0.044 and 0.048 inches. It features a polycarbonate housing, phosphor bronze contacts plated with gold, and a brass alloy 70/30 shield. The connector supports up to 1.5 amps at 30 VAC/42 VDC, has a maximum contact resistance of 10 milliohms, and operates from -40°C to +85°C. It includes dual-wall ATUM heat shrink strain relief tubes and meets ANSI/TIA-1096-A and ANSI/TIA/EIA 568-C.2 standards. The unit weighs 0.16 ounces (4.54 grams) and is RoHS compliant. The connector requires crimp tool P/N 110288 for termination.

Datasheet Summary
Powered by GS/AI

The PIC Wire & Cable RJ45 plug connector is a shielded connector designed for Cat 5e and Cat 6 cables with conductor outer diameters between 0.044 and 0.048 inches. It features a polycarbonate housing, phosphor bronze contacts plated with gold, and a brass alloy 70/30 shield. The connector supports up to 1.5 amps at 30 VAC/42 VDC, has a maximum contact resistance of 10 milliohms, and operates from -40°C to +85°C. It includes dual-wall ATUM heat shrink strain relief tubes and meets ANSI/TIA-1096-A and ANSI/TIA/EIA 568-C.2 standards. The unit weighs 0.16 ounces (4.54 grams) and is RoHS compliant. The connector requires crimp tool P/N 110288 for termination.

Suppliers

Company
Product
Description
Supplier Links
RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 5e) - 110506(E51424) - PIC Wire & Cable
Waukesha, WI, United States
RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 5e)
110506(E51424)
RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 5e) 110506(E51424)
As are all PIC connectors, the RJ45 connectors for high-speed data communication cables are constructed to improve termination, installation, maintenance and reliability.PIC's special RJ45 connectors are designed to accept the larger diameter of foam-insulated conductors without special treatment, such as compressing or skinning, saving time and making more reliable connections.

As are all PIC connectors, the RJ45 connectors for high-speed data communication cables are constructed to improve termination, installation, maintenance and reliability.PIC's special RJ45 connectors are designed to accept the larger diameter of foam-insulated conductors without special treatment, such as compressing or skinning, saving time and making more reliable connections.

Supplier's Site Datasheet

Technical Specifications

  PIC Wire & Cable
Product Category Electrical Connectors
Product Number 110506(E51424)
Product Name RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 5e)
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Inline Jack - 190625 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Coupling Threaded
View Details
75 Ohm BNC HD Straight Bulkhead Jack - 110783 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm ARINC 600 Modified Size 1 - 190402(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details