TE Connectivity Circular Connector, Plug, 15-97, Cable; Product Range Deutsch - Te Connectivity DJT16E15-97HB-LC

Description
CIRCULAR CONNECTOR, PLUG, 15-97, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 15-97, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 15-97, Cable; Product Range Deutsch - Te Connectivity - 70W6753 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 15-97, Cable; Product Range Deutsch - Te Connectivity
70W6753
Circular Connector, Plug, 15-97, Cable; Product Range Deutsch - Te Connectivity 70W6753
CIRCULAR CONNECTOR, PLUG, 15-97, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 15-97, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70W6753
Product Name Circular Connector, Plug, 15-97, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data