Altech Corp. ALTH Ferrules 2204

Description
Ferrule, Ins, 16AWG, Red, Short,
Datasheet
Description
Ferrule, Ins, 16AWG, Red, Short,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ALTH Ferrules - 2204.0 - Galco Industrial Electronics
Madison Heights, MI, United States
ALTH Ferrules
2204.0
ALTH Ferrules 2204.0
Ferrule, Ins, 16AWG, Red, Short,

Ferrule, Ins, 16AWG, Red, Short,

Supplier's Site
Terminals - 2204.0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Terminals
2204.0
Terminals 2204.0
Terminals H1.50/8 Insulated,16AWG

Terminals H1.50/8 Insulated,16AWG

Buy Now Datasheet

Technical Specifications

  Galco Industrial Electronics VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 2204.0 2204.0
Product Name ALTH Ferrules Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-3209-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers