TE Connectivity Unspecified Connectors DBAS 974-25-04 PN 059

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Unspecified Connectors
DBAS 974-25-04 PN 059
Unspecified Connectors DBAS 974-25-04 PN 059
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Assemblies - 844-DBAS974-25-04PN059-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
844-DBAS974-25-04PN059-ND
Circular Connector Assemblies 844-DBAS974-25-04PN059-ND
56 Position Circular Connector Receptacle, Male Pins Crimp

56 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Mil Spec Cir Conn, Rcpt, 25-4, Crimp; Product Range Deutsch - Te Connectivity - 24AK7682 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Rcpt, 25-4, Crimp; Product Range Deutsch - Te Connectivity
24AK7682
Mil Spec Cir Conn, Rcpt, 25-4, Crimp; Product Range Deutsch - Te Connectivity 24AK7682
MIL SPEC CIR CONN, RCPT, 25-4, CRIMP; Product Range:DBAS 9 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Push-Pull RoHS Compliant: Yes

MIL SPEC CIR CONN, RCPT, 25-4, CRIMP; Product Range:DBAS 9 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DBAS 974-25-04 PN 059 844-DBAS974-25-04PN059-ND 24AK7682
Product Name Unspecified Connectors Circular Connector Assemblies Mil Spec Cir Conn, Rcpt, 25-4, Crimp; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 10,000 Volts, 5 Amps - A1498-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 10000 volts
Current Rating 5.0 amps
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190513 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
DDR2 - 10005639-11134 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details