TE Connectivity Antennas DBA6171C4-BSMAM

Description
Body Features Antenna Weight : 30 G  [1.058 OZ ] Configuration Features Antenna Style : Dipole Antenna Type : Terminal/Duck Band Type : Wide Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 185 MM  [7.283 INCH ] Product Length : 13.5 MM  [.531 INCH ] Product Width : 25 MM  [.984 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1, < 2.0:1, < 2.3:1, < 3.5:1 Industry Standards Communication Protocol : Cellular, Cat-M/NB-IoT Primary Application : Cat-M/NB-IoT, Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Vertical Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Cellular Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 5150 - 6000, 620 - 698, 1427 - 1606, 2300 - 2700, 698 - 960, 1710 - 2200 Frequency Category : 617 - 7125 Gain (Max) (DB) : 1, 4.4, 2.1, 3.9 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 30 G  [1.058 OZ ] Configuration Features Antenna Style : Dipole Antenna Type : Terminal/Duck Band Type : Wide Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 185 MM  [7.283 INCH ] Product Length : 13.5 MM  [.531 INCH ] Product Width : 25 MM  [.984 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1, < 2.0:1, < 2.3:1, < 3.5:1 Industry Standards Communication Protocol : Cellular, Cat-M/NB-IoT Primary Application : Cat-M/NB-IoT, Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Vertical Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Cellular Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 5150 - 6000, 620 - 698, 1427 - 1606, 2300 - 2700, 698 - 960, 1710 - 2200 Frequency Category : 617 - 7125 Gain (Max) (DB) : 1, 4.4, 2.1, 3.9 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - DBA6171C4-BSMAM - TE Connectivity
Berwyn, PA, United States
Body Features Antenna Weight : 30 G  [1.058 OZ ] Configuration Features Antenna Style : Dipole Antenna Type : Terminal/Duck Band Type : Wide Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 185 MM  [7.283 INCH ] Product Length : 13.5 MM  [.531 INCH ] Product Width : 25 MM  [.984 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1, < 2.0:1, < 2.3:1, < 3.5:1 Industry Standards Communication Protocol : Cellular, Cat-M/NB-IoT Primary Application : Cat-M/NB-IoT, Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Vertical Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Cellular Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 5150 - 6000, 620 - 698, 1427 - 1606, 2300 - 2700, 698 - 960, 1710 - 2200 Frequency Category : 617 - 7125 Gain (Max) (DB) : 1, 4.4, 2.1, 3.9 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 30 G  [1.058 OZ ]

Configuration Features


  • Antenna Style : Dipole
  • Antenna Type : Terminal/Duck
  • Band Type : Wide Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Product Height : 185 MM  [7.283 INCH ]
  • Product Length : 13.5 MM  [.531 INCH ]
  • Product Width : 25 MM  [.984 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1, < 2.0:1, < 2.3:1, < 3.5:1

Industry Standards


  • Communication Protocol : Cellular, Cat-M/NB-IoT
  • Primary Application : Cat-M/NB-IoT, Cellular

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount
  • Polarization : Vertical Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional
  • Wireless Standard : Cellular

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag/Carton

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 5150 - 6000, 620 - 698, 1427 - 1606, 2300 - 2700, 698 - 960, 1710 - 2200
  • Frequency Category : 617 - 7125
  • Gain (Max) (DB) : 1, 4.4, 2.1, 3.9
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 994-DBA6171C4-BSMAM-ND - DigiKey
Thief River Falls, MN, United States
DIPOLE,SMAM,SWIVEL,6 17-7125MHZ,O

DIPOLE,SMAM,SWIVEL,617-7125MHZ,O

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number DBA6171C4-BSMAM 994-DBA6171C4-BSMAM-ND
Product Name Antennas RF Antennas
Applications Cat-M/NB-IoT, Cellular Cellular or PCS Terminal; Modem or Wireless Network; 4G, 5G, LTE
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 620.0 to 6000.0 MHz 657.5 to 5575.0 MHz
Gain 3 to 6 dB 0.0 to 4.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108851-1 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Directional
Polarization Linear
View Details
4 suppliers
Antennas - 2108784-2 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers