D38999/26MG11HA-LC -- ACT 11C 11#12 PIN PLUG DEUTSCH - TE CONNECTIVITY
TE Connectivity
Act 11C 11#12 Pin Plug Deutsch - Te Connectivity
D38999/26MG11HA-LC
Description
ACT 11C 11#12 PIN PLUG
Description
ACT 11C 11#12 PIN PLUG
Suppliers
Act 11C 11#12 Pin Plug Deutsch - Te Connectivity
53AC8927
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
53AC8927 |
|
Product Name
|
Act 11C 11#12 Pin Plug Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 to 250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Termination
Solder
View Details