D38999/24TC4HB -- DTS 4C 4#16 PIN J/N RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
Dts 4C 4#16 Pin J/n Recp Deutsch - Te Connectivity
D38999/24TC4HB
Description
DTS 4C 4#16 PIN J/N RECP
Description
DTS 4C 4#16 PIN J/N RECP
Suppliers
Dts 4C 4#16 Pin J/n Recp Deutsch - Te Connectivity
53AC8368
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
53AC8368 |
|
Product Name
|
Dts 4C 4#16 Pin J/n Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
Card Edge Connector
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details