TE Connectivity Circular Connector, Receptacle, 8 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20FE8AC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Coupling Style:Threaded; Insert Arrangement:17-8 RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Coupling Style:Threaded; Insert Arrangement:17-8 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 8 Position, Panel; Military Specification Deutsch - Te Connectivity - 02X8929 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8 Position, Panel; Military Specification Deutsch - Te Connectivity
02X8929
Circular Connector, Receptacle, 8 Position, Panel; Military Specification Deutsch - Te Connectivity 02X8929
CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Coupling Style:Threaded; Insert Arrangement:17-8 RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Coupling Style:Threaded; Insert Arrangement:17-8 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02X8929
Product Name Circular Connector, Receptacle, 8 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190302 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Mrdbg02M17000-Ip67 Mrd Circular Shape Connector, 2 Pin / Box Amphenol Communications Solutions - 48AK9383 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details