Matexcel Lithium manganate Coated Aluminum foil, Positive double-sided coating BMLC-KJ006

Description
Storage: Store at room temperature Product overview: This product can be used for lithium battery cathode material Size: Size: 241mm*200mm*145µm(L* W*T) Coating Size: 241mm*175mm(L*W)
Datasheet
Description
Storage: Store at room temperature Product overview: This product can be used for lithium battery cathode material Size: Size: 241mm*200mm*145µm(L* W*T) Coating Size: 241mm*175mm(L*W)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lithium manganate Coated Aluminum foil, Positive double-sided coating - BMLC-KJ006 - Matexcel
Shirley, NY, United States
Lithium manganate Coated Aluminum foil, Positive double-sided coating
BMLC-KJ006
Lithium manganate Coated Aluminum foil, Positive double-sided coating BMLC-KJ006
Storage: Store at room temperature Product overview: This product can be used for lithium battery cathode material Size: Size: 241mm*200mm*145µm(L* W*T) Coating Size: 241mm*175mm(L*W)

Storage: Store at room temperature

Product overview: This product can be used for lithium battery cathode material

Size:

Size: 241mm*200mm*145µm(L*W*T)
Coating Size: 241mm*175mm(L*W)

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Electrodes and Electrode Materials
Product Number BMLC-KJ006
Product Name Lithium manganate Coated Aluminum foil, Positive double-sided coating
Type Cathodic Emitters / Filaments
Shape / Form Foil
Applications Battery or Fuel Cell
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0020-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Bellows Electrical Contact - 2223 - Servometer®, an MW Industries company
Servometer®, an MW Industries company
Specs
Type Contact
Material Base Metal
Shape / Form Bellows
View Details